Samsung logo

Samsung HG28EC675AB 71.1 cm (28") HD Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38541
Info modified on:
13 Nov 2024, 16:35:51
Short summary description Samsung HG28EC675AB 71.1 cm (28") HD Black 250 cd/m²:

Samsung HG28EC675AB, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description Samsung HG28EC675AB 71.1 cm (28") HD Black 250 cd/m²:

Samsung HG28EC675AB. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 3000:1. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.