Samsung logo

Samsung HG24ED690AB 61 cm (24") HD 250 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65933
Info modified on:
27 May 2024, 12:31:27
Short summary description Samsung HG24ED690AB 61 cm (24") HD 250 cd/m² Black 10 W:

Samsung HG24ED690AB, 61 cm (24"), HD, 1366 x 768 pixels, LED, 250 cd/m², Flat

Long summary description Samsung HG24ED690AB 61 cm (24") HD 250 cd/m² Black 10 W:

Samsung HG24ED690AB. Display diagonal: 61 cm (24"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm. Lifestyle apps: Samsung Smart View. HDMI version: 1.4a, Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio decoders: DTS, Dolby Digital, DTS Premium Sound 5.1, DTS Studio Sound, Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.