Samsung logo

Samsung Spinpoint F3 HD503HI internal hard drive 500 GB 5400 RPM 16 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165545
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Samsung Spinpoint F3 HD503HI internal hard drive 500 GB 5400 RPM 16 MB 3.5" Serial ATA II:

Samsung Spinpoint F3 HD503HI, 500 GB, 5400 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint F3 HD503HI internal hard drive 500 GB 5400 RPM 16 MB 3.5" Serial ATA II:

Samsung Spinpoint F3 HD503HI. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.