Samsung logo

Samsung SpinPoint F1 HD502IJ - 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137516
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Samsung SpinPoint F1 HD502IJ - 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Samsung SpinPoint F1 HD502IJ - 500GB, 500 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung SpinPoint F1 HD502IJ - 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Samsung SpinPoint F1 HD502IJ - 500GB. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.