location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpinPoint F1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA751LJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA751LJ/CEC
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 7200 RPM Serial ATA
  • - Storage drive buffer size: 32 MB
  • - 650 g
Long product name Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA :
The long product name of Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA751LJ, 750GB, SATA, 3.0Gbps, 32MB
More>>>
Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA:
The official description of Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-Formatted capacity : 750GB.
-Serial ATA 3.0Gbps Interface Support.
-Improved recording stability over temperature with PMR.
-Advanced dynamic FOD control for best data integrity.
-Intelligent compensation of external disturbance.
-SATA Native Command Queuing Feature.
-Device Initiated SATA Power Management.
-Rotational vibration sensor.
-Environment friendly product with RoHS compliance.
-Improved performance with dual-ARM based firmware.
-ATA S.M.A.R.T. Compliant.
-ATA Automatic Acoustic Management Feature.
-ATA 48-bit Address Feature.
-ATA Device Configuration Overlay Feature.
-NoiseGuard™.
-SilentSeek™.

Target Application
-PVR/DVR, DVD recorders, home media center, video surveillance recorders.

Short summary description Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA:
This short summary of the Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SpinPoint F1 HA751LJ, 750 GB, 7200 RPM

Long summary description Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA:
This is an auto-generated long summary of Samsung SpinPoint F1 HA751LJ 750 GB Serial ATA based on the first three specs of the first five spec groups.

Samsung SpinPoint F1 HA751LJ. HDD capacity: 750 GB, HDD speed: 7200 RPM

Features
HDD capacity *
750 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Storage drive buffer size
32 MB
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (standby)
0.7 W
Power consumption (PowerSave)
0.7 W
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Operating shock
70 G
Non-operating shock
300 G
Weight & dimensions
Width
101.5 mm
Height
26.1 mm
Depth
147 mm
Weight
650 g
Other features
Power requirements
+5V±5%, +12V±10%
Acoustic pressure emissions
29 dB
Internal
Yes
Data transfer rate
3 Gbit/s
Supported data transfer rates
175/300 MB/s
Brand Image Product code Product Stock Price from
Samsung Spinpoint M 250GB HDD 2.5" Serial ATA II Samsung Spinpoint M 250GB HDD 2.5" Serial ATA II
(show image)
HM250HI 250GB HDD 0.00
(excl. VAT)
0 (incl. VAT)