Samsung logo

Samsung 152V computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180562
Info modified on:
22 Aug 2022, 16:25:09
Short summary description Samsung 152V computer monitor 38.1 cm (15") 1024 x 768 pixels:

Samsung 152V, 38.1 cm (15"), 1024 x 768 pixels, LCD, 25 ms

Long summary description Samsung 152V computer monitor 38.1 cm (15") 1024 x 768 pixels:

Samsung 152V. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.