Samsung logo

Samsung GX-SM550SH Satellite Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125250
Info modified on:
13 Nov 2024, 22:30:44
Short summary description Samsung GX-SM550SH Satellite Full HD Black:

Samsung GX-SM550SH, Satellite, Full HD, DVB-S2, 1080i, 1080p, 576i, 576p, 720p, ASF, AVI, MKV, MOV, MP4, MPEG, MPG, TS, WMV, XVID, MP3

Long summary description Samsung GX-SM550SH Satellite Full HD Black:

Samsung GX-SM550SH. Signal source: Satellite, HD type: Full HD, Digital signal format system: DVB-S2. Video formats supported: ASF, AVI, MKV, MOV, MP4, MPEG, MPG, TS, WMV, XVID, Audio formats supported: MP3, Image formats supported: JPG. Product colour: Black, Tuner type: Digital, On Screen Display (OSD) languages: German, English, Polish, Turkish. Power consumption (typical): 25 W, Power consumption (standby): 0.5 W. Width: 233 mm, Depth: 173 mm, Height: 25 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.