Samsung logo

Samsung GX-SM530SL Ethernet (RJ-45), Satellite Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78917
Info modified on:
14 Mar 2024, 18:58:18
Short summary description Samsung GX-SM530SL Ethernet (RJ-45), Satellite Black:

Samsung GX-SM530SL, Ethernet (RJ-45), Satellite, DVB-S, DVB-S2, AVI, MKV, MP4, MPEG, MPG, TS, AAC, FLAC, MP3, OGG, Black, 6 W

Long summary description Samsung GX-SM530SL Ethernet (RJ-45), Satellite Black:

Samsung GX-SM530SL. Signal source: Ethernet (RJ-45), Satellite, Digital signal format system: DVB-S, DVB-S2. Video formats supported: AVI, MKV, MP4, MPEG, MPG, TS, Audio formats supported: AAC, FLAC, MP3, OGG. Product colour: Black. Power consumption (typical): 6 W, Power consumption (standby): 0.2 W. Width: 142 mm, Depth: 93 mm, Height: 34 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.