Samsung logo

Samsung GX-1L digital camera 6.1 MP CCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110371
Info modified on:
04 Apr 2019, 05:59:40
Short summary description Samsung GX-1L digital camera 6.1 MP CCD Black:

Samsung GX-1L, 6.1 MP, CCD, 470 g, Black

Long summary description Samsung GX-1L digital camera 6.1 MP CCD Black:

Samsung GX-1L. Megapixel (approx.): 6.1 MP, Sensor type: CCD. Focal length range: 18 - 55 mm. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 470 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.