Samsung Digimax GX-10, 10.2 MP, 3872 x 2592 pixels, CCD, 710 g, Black
Samsung Digimax GX-10. Megapixel (approx.): 10.2 MP, Sensor type: CCD, Maximum image resolution: 3872 x 2592 pixels. Focal length range: 18 - 55 mm. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 710 g. Product colour: Black