Samsung GU82TU8079UXZG, 2.08 m (82"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung GU82TU8079UXZG. Display diagonal: 2.08 m (82"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2100, Native aspect ratio: 19:9. Digital signal format system: DVB-C2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black