Samsung logo

Samsung TU6979 165.1 cm (65") 4K Ultra HD Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84359
Info modified on:
05 Jun 2025, 07:40:22
Short summary description Samsung TU6979 165.1 cm (65") 4K Ultra HD Wi-Fi Black:

Samsung TU6979, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Wi-Fi, DVB-C, DVB-S2, DVB-T2 HD, Black

Long summary description Samsung TU6979 165.1 cm (65") 4K Ultra HD Wi-Fi Black:

Samsung TU6979. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.