Samsung logo

Samsung GU32T5379AU 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13875
Info modified on:
27 May 2024, 15:10:42
Short summary description Samsung GU32T5379AU 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung GU32T5379AU, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung GU32T5379AU 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung GU32T5379AU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.