Samsung logo

Samsung Wave II S8530 9.4 cm (3.7") Single SIM Bada OS 1.2 1500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22269
Info modified on:
14 Oct 2022, 17:53:25
Short summary description Samsung Wave II S8530 9.4 cm (3.7") Single SIM Bada OS 1.2 1500 mAh Grey:

Samsung Wave II S8530, 9.4 cm (3.7"), 480 x 800 pixels, 5 MP, Bada OS 1.2, Grey

Long summary description Samsung Wave II S8530 9.4 cm (3.7") Single SIM Bada OS 1.2 1500 mAh Grey:

Samsung Wave II S8530. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada OS 1.2. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 135 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.