Samsung logo

Samsung Wave GT-S8500 8.38 cm (3.3") Single SIM Bada 3G 1500 mAh Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81566
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Wave GT-S8500 8.38 cm (3.3") Single SIM Bada 3G 1500 mAh Grey:

Samsung Wave GT-S8500, 8.38 cm (3.3"), 480 x 800 pixels, 1 GHz, Bada, Grey

Long summary description Samsung Wave GT-S8500 8.38 cm (3.3") Single SIM Bada 3G 1500 mAh Grey:

Samsung Wave GT-S8500. Display diagonal: 8.38 cm (3.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 118 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.