Samsung logo

Samsung Galaxy Trend Plus GT-S7580 10.2 cm (4") Single SIM Android 4.2 3G 0.75 GB 4 GB 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190208
Info modified on:
27 Feb 2024, 15:01:53
Short summary description Samsung Galaxy Trend Plus GT-S7580 10.2 cm (4") Single SIM Android 4.2 3G 0.75 GB 4 GB 1500 mAh Black:

Samsung Galaxy Trend Plus GT-S7580, 10.2 cm (4"), 0.75 GB, 4 GB, 5 MP, Android 4.2, Black

Long summary description Samsung Galaxy Trend Plus GT-S7580 10.2 cm (4") Single SIM Android 4.2 3G 0.75 GB 4 GB 1500 mAh Black:

Samsung Galaxy Trend Plus GT-S7580. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 1500 mAh. Product colour: Black. Weight: 118 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.