Samsung logo

Samsung Galaxy S DUOS GT-S7562 10.2 cm (4") Dual SIM Android 4.0 3G 1500 mAh Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71809
Info modified on:
27 Feb 2024, 15:02:34
Short summary description Samsung Galaxy S DUOS GT-S7562 10.2 cm (4") Dual SIM Android 4.0 3G 1500 mAh Black:

Samsung Galaxy S DUOS GT-S7562, 10.2 cm (4"), 480 x 800 pixels, 1 GHz, 5 MP, Android 4.0, Black

Long summary description Samsung Galaxy S DUOS GT-S7562 10.2 cm (4") Dual SIM Android 4.0 3G 1500 mAh Black:

Samsung Galaxy S DUOS GT-S7562. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.0. Battery capacity: 1500 mAh. Product colour: Black. Weight: 120 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.