Samsung logo

Samsung Wave GT-S7230 8.13 cm (3.2") Single SIM 3G 1200 mAh Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53200
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Wave GT-S7230 8.13 cm (3.2") Single SIM 3G 1200 mAh Grey:

Samsung Wave GT-S7230, 8.13 cm (3.2"), 240 x 400 pixels, Grey

Long summary description Samsung Wave GT-S7230 8.13 cm (3.2") Single SIM 3G 1200 mAh Grey:

Samsung Wave GT-S7230. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1200 mAh. Product colour: Grey. Weight: 99.5 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.