Samsung Galaxy Ace Duos GT-S6802, 8.89 cm (3.5"), 0.5 GB, 4 GB, 5 MP, Android 2.3, Pink
Samsung Galaxy Ace Duos GT-S6802. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0.832 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: Pink. Weight: 122 g