Samsung Galaxy Mini 2 GT-S6500, 8.31 cm (3.27"), 480 x 320 pixels, 3.2 MP, Android 2.3.6, Yellow
Samsung Galaxy Mini 2 GT-S6500. Display diagonal: 8.31 cm (3.27"), Display resolution: 480 x 320 pixels. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.6. Battery capacity: 1200 mAh. Product colour: Yellow. Weight: 105 g