Samsung Galaxy Mini 2 GT-S6500, 8.31 cm (3.27"), 320 x 480 pixels, 0.8 GHz, 3 MP, Android 2.3, Black, Yellow
Samsung Galaxy Mini 2 GT-S6500. Display diagonal: 8.31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: Black, Yellow. Weight: 106 g