Samsung logo

Samsung Galaxy Young Duos GT-S6312 8.31 cm (3.27") Dual SIM Android 4.1 3G 4 GB 1300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83088
Info modified on:
27 Feb 2024, 15:01:06
Short summary description Samsung Galaxy Young Duos GT-S6312 8.31 cm (3.27") Dual SIM Android 4.1 3G 4 GB 1300 mAh White:

Samsung Galaxy Young Duos GT-S6312, 8.31 cm (3.27"), 320 x 480 pixels, 4 GB, 3.2 MP, Android 4.1, White

Long summary description Samsung Galaxy Young Duos GT-S6312 8.31 cm (3.27") Dual SIM Android 4.1 3G 4 GB 1300 mAh White:

Samsung Galaxy Young Duos GT-S6312. Display diagonal: 8.31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product colour: White. Weight: 112 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.