Samsung logo

Samsung Galaxy Young Duos GT-S6312 8.31 cm (3.27") Dual SIM Android 4.1 3G Micro-USB B 4 GB 1300 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117522
Info modified on:
27 Feb 2024, 15:01:58
Short summary description Samsung Galaxy Young Duos GT-S6312 8.31 cm (3.27") Dual SIM Android 4.1 3G Micro-USB B 4 GB 1300 mAh Blue:

Samsung Galaxy Young Duos GT-S6312, 8.31 cm (3.27"), 320 x 480 pixels, 4 GB, 3.2 MP, Android 4.1, Blue

Long summary description Samsung Galaxy Young Duos GT-S6312 8.31 cm (3.27") Dual SIM Android 4.1 3G Micro-USB B 4 GB 1300 mAh Blue:

Samsung Galaxy Young Duos GT-S6312. Display diagonal: 8.31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product colour: Blue. Weight: 112 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.