Samsung logo

Samsung Galaxy Y Duos GT-S6102 7.98 cm (3.14") Dual SIM Android 2.3 3G Micro-USB B 1300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44549
Info modified on:
27 Feb 2024, 15:01:22
Short summary description Samsung Galaxy Y Duos GT-S6102 7.98 cm (3.14") Dual SIM Android 2.3 3G Micro-USB B 1300 mAh Black:

Samsung Galaxy Y Duos GT-S6102, 7.98 cm (3.14"), 240 x 320 pixels, 0.832 GHz, 3 MP, Android 2.3, Black

Long summary description Samsung Galaxy Y Duos GT-S6102 7.98 cm (3.14") Dual SIM Android 2.3 3G Micro-USB B 1300 mAh Black:

Samsung Galaxy Y Duos GT-S6102. Display diagonal: 7.98 cm (3.14"), Display resolution: 240 x 320 pixels. Processor frequency: 0.832 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: Black. Weight: 109 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.