Samsung logo

Samsung Galaxy Ace GT-S5830 8.89 cm (3.5") Single SIM Android 2.3 3G 0.158 GB 1350 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114487
Info modified on:
14 Mar 2024, 18:57:28
Short summary description Samsung Galaxy Ace GT-S5830 8.89 cm (3.5") Single SIM Android 2.3 3G 0.158 GB 1350 mAh Black:

Samsung Galaxy Ace GT-S5830, 8.89 cm (3.5"), 480 x 320 pixels, 0.158 GB, 5 MP, Android 2.3, Black

Long summary description Samsung Galaxy Ace GT-S5830 8.89 cm (3.5") Single SIM Android 2.3 3G 0.158 GB 1350 mAh Black:

Samsung Galaxy Ace GT-S5830. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 320 pixels. Processor frequency: 0.8 GHz, Processor family: ARM. Internal storage capacity: 0.158 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1350 mAh. Product colour: Black. Weight: 113 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.