Samsung logo

Samsung Galaxy Gio GT-S5660 8.13 cm (3.2") Single SIM Android 2.2.1 3G 1350 mAh Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80639
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Gio GT-S5660 8.13 cm (3.2") Single SIM Android 2.2.1 3G 1350 mAh Black, Silver:

Samsung Galaxy Gio GT-S5660, 8.13 cm (3.2"), 320 x 480 pixels, 3 MP, Android 2.2.1, Black, Silver

Long summary description Samsung Galaxy Gio GT-S5660 8.13 cm (3.2") Single SIM Android 2.2.1 3G 1350 mAh Black, Silver:

Samsung Galaxy Gio GT-S5660. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2.1. Battery capacity: 1350 mAh. Product colour: Black, Silver. Weight: 102 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.