Samsung logo

Samsung S5620 Monte 7.62 cm (3") 92 g Black, Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51510
Info modified on:
31 Jan 2020, 11:12:05
Short summary description Samsung S5620 Monte 7.62 cm (3") 92 g Black, Orange:

Samsung S5620 Monte, Bar, Single SIM, 7.62 cm (3"), 3.2 MP, 1000 mAh, Black, Orange

Long summary description Samsung S5620 Monte 7.62 cm (3") 92 g Black, Orange:

Samsung S5620 Monte. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1000 mAh, Standby time (2G): 31.66 h. Weight: 92 g. Product colour: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.