Samsung logo

Samsung S5610 6.1 cm (2.4") 91 g Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66634
Info modified on:
26 Feb 2024, 15:21:08
Short summary description Samsung S5610 6.1 cm (2.4") 91 g Grey:

Samsung S5610, Bar, Single SIM, 6.1 cm (2.4"), 5 MP, Bluetooth, Grey

Long summary description Samsung S5610 6.1 cm (2.4") 91 g Grey:

Samsung S5610. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 960 h. Weight: 91 g. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.