Samsung S5610, Bar, Single SIM, 6.1 cm (2.4"), 5 MP, 1000 mAh, Grey
Samsung S5610. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. WAP. Bluetooth. FM radio. Battery capacity: 1000 mAh. Weight: 91 g. Product colour: Grey