Samsung Galaxy Mini GT-S5570, 7.98 cm (3.14"), 240 x 320 pixels, Android 2.2.1, Green
Samsung Galaxy Mini GT-S5570. Display diagonal: 7.98 cm (3.14"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2.1. Battery capacity: 1200 mAh. Product colour: Green. Weight: 108.8 g