Samsung logo

Samsung S5560 7.62 cm (3") Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68618
Info modified on:
26 Feb 2024, 15:20:10
Short summary description Samsung S5560 7.62 cm (3") Pink:

Samsung S5560, Bar, Single SIM, 7.62 cm (3"), 5 MP, 960 mAh, Pink

Long summary description Samsung S5560 7.62 cm (3") Pink:

Samsung S5560. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 620 h. Product colour: Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.