Samsung GALAXY POCKET NEO, 7.62 cm (3"), 240 x 320 pixels, TFT, 262144 colours, 0.512 GB, MicroSD (TransFlash)
Samsung GALAXY POCKET NEO. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Internal memory: 0.512 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 0.85 GHz. Operating system installed: Android 4.1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)