Samsung Galaxy Pocket Neo (GT-S5310L), 7.62 cm (3"), 0.5 GB, 4 GB, 2 MP, Android 4.1, Grey, Silver
Samsung Galaxy Pocket Neo (GT-S5310L). Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Processor frequency: 0.85 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1200 mAh. Product colour: Grey, Silver. Weight: 100.2 g