Samsung Galaxy Pocket Plus GT-S5301, 7.11 cm (2.8"), 240 x 320 pixels, 4 GB, 2 MP, Android 4.0, Black
Samsung Galaxy Pocket Plus GT-S5301. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.85 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1200 mAh. Product colour: Black. Weight: 95.5 g