Samsung logo

Samsung Galaxy Pocket Plus GT-S5301 7.11 cm (2.8") Single SIM Android 4.0 3G Micro-USB B 1200 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136693
Info modified on:
14 Oct 2022, 17:53:32
Short summary description Samsung Galaxy Pocket Plus GT-S5301 7.11 cm (2.8") Single SIM Android 4.0 3G Micro-USB B 1200 mAh Pink:

Samsung Galaxy Pocket Plus GT-S5301, 7.11 cm (2.8"), 240 x 320 pixels, 0.85 GHz, 2 MP, Android 4.0, Pink

Long summary description Samsung Galaxy Pocket Plus GT-S5301 7.11 cm (2.8") Single SIM Android 4.0 3G Micro-USB B 1200 mAh Pink:

Samsung Galaxy Pocket Plus GT-S5301. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.85 GHz. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1200 mAh. Product colour: Pink. Weight: 97 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.