Samsung Galaxy Pocket GT-S5300, 7.11 cm (2.8"), 320 x 240 pixels, 3 GB, 2 MP, Android 2.3, Black
Samsung Galaxy Pocket GT-S5300. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Processor frequency: 0.832 GHz. Internal storage capacity: 3 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: Black. Weight: 97 g