Samsung Galaxy Star GT-S5280, 7.62 cm (3"), 0.5 GB, 4 GB, 2 MP, Android 4.1.2, White
Samsung Galaxy Star GT-S5280. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 1200 mAh. Product colour: White. Weight: 100 g