Samsung logo

Samsung S5230, Soft Pink 7.62 cm (3") 94 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19139
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S5230, Soft Pink 7.62 cm (3") 94 g:

Samsung S5230, Soft Pink, Bar, 7.62 cm (3"), 3.2 MP, Bluetooth, 1000 mAh, Pink

Long summary description Samsung S5230, Soft Pink 7.62 cm (3") 94 g:

Samsung S5230, Soft Pink. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. WAP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 94 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.