Samsung logo

Samsung GT-S5230 7.62 cm (3") 92 g Black, Yellow

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96610
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-S5230 7.62 cm (3") 92 g Black, Yellow:

Samsung GT-S5230, Bar, 7.62 cm (3"), 240 x 400 pixels, Bluetooth, 1000 mAh, Black, Yellow

Long summary description Samsung GT-S5230 7.62 cm (3") 92 g Black, Yellow:

Samsung GT-S5230. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 700 h. Weight: 92 g. Product colour: Black, Yellow

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.