Samsung logo

Samsung REX 70 GT-S3800W 7.62 cm (3") Single SIM Micro-USB B 1000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154852
Info modified on:
27 Feb 2024, 15:01:28
Short summary description Samsung REX 70 GT-S3800W 7.62 cm (3") Single SIM Micro-USB B 1000 mAh Blue:

Samsung REX 70 GT-S3800W, 7.62 cm (3"), 320 x 240 pixels, 0.416 GHz, 2 MP, Blue

Long summary description Samsung REX 70 GT-S3800W 7.62 cm (3") Single SIM Micro-USB B 1000 mAh Blue:

Samsung REX 70 GT-S3800W. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 0.416 GHz. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1000 mAh. Product colour: Blue. Weight: 89 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.