Samsung logo

Samsung S3650 Corby, Romantic Pink 7.11 cm (2.8") 1000 mAh

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129728
Info modified on:
27 Feb 2024, 15:01:44
Short summary description Samsung S3650 Corby, Romantic Pink 7.11 cm (2.8") 1000 mAh:

Samsung S3650 Corby, Romantic Pink, 7.11 cm (2.8"), 240 x 400 pixels, Pink

Long summary description Samsung S3650 Corby, Romantic Pink 7.11 cm (2.8") 1000 mAh:

Samsung S3650 Corby, Romantic Pink. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Pink. Weight: 93 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.