Samsung logo

Samsung S3600 5.59 cm (2.2") 105 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65004
Info modified on:
26 Feb 2024, 15:21:05
Short summary description Samsung S3600 5.59 cm (2.2") 105 g Silver:

Samsung S3600, Clamshell, Single SIM, 5.59 cm (2.2"), 1.3 MP, 880 mAh, Silver

Long summary description Samsung S3600 5.59 cm (2.2") 105 g Silver:

Samsung S3600. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 300 h. Weight: 105 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.