Samsung logo

Samsung Galaxy Tab 10.1N NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89351
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 10.1N NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, White:

Samsung Galaxy Tab 10.1N, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, White

Long summary description Samsung Galaxy Tab 10.1N NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, White:

Samsung Galaxy Tab 10.1N. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2 (250). Internal memory: 1 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 565 g. Operating system installed: Android. Product colour: Black, White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.