Samsung logo

Samsung Galaxy Tab P7510 10.1 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97527
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab P7510 10.1 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab P7510 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GHz, Android, Black

Long summary description Samsung Galaxy Tab P7510 10.1 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab P7510 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 565 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.