Samsung logo

Samsung Galaxy Tab GT-P6200 7.0 3G 17.8 cm (7") Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86518
Info modified on:
01 Nov 2022, 09:05:14
Short summary description Samsung Galaxy Tab GT-P6200 7.0 3G 17.8 cm (7") Wi-Fi 4 (802.11n) Android Black, Silver:

Samsung Galaxy Tab GT-P6200 7.0, 17.8 cm (7"), 1024 x 600 pixels, 1.2 GHz, Android, 345 g, Black, Silver

Long summary description Samsung Galaxy Tab GT-P6200 7.0 3G 17.8 cm (7") Wi-Fi 4 (802.11n) Android Black, Silver:

Samsung Galaxy Tab GT-P6200 7.0. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Processor frequency: 1.2 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 345 g. Operating system installed: Android. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.