Samsung logo

Samsung Galaxy Tab 2 GT-P5110 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357555
Info modified on:
25 Jul 2023, 10:14:22
Short summary description Samsung Galaxy Tab 2 GT-P5110 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab 2 GT-P5110, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey

Long summary description Samsung Galaxy Tab 2 GT-P5110 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab 2 GT-P5110. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 581 g. Operating system installed: Android. Product colour: Grey

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.