Samsung logo

Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13143
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Silver:

Samsung Galaxy Tab 2 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GHz, Android, Silver

Long summary description Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Silver:

Samsung Galaxy Tab 2 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 583 g. Operating system installed: Android. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.