Samsung logo

Samsung Galaxy Tab GT-P5100 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176979
Info modified on:
01 Dec 2020, 16:49:46
Short summary description Samsung Galaxy Tab GT-P5100 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Red:

Samsung Galaxy Tab GT-P5100, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Red

Long summary description Samsung Galaxy Tab GT-P5100 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Red:

Samsung Galaxy Tab GT-P5100. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor model: OMAP4430. Internal memory: 1 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 588 g. Operating system installed: Android. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.