Samsung logo

Samsung Galaxy Tab 2 GT-P3113 17.8 cm (7") Wi-Fi 4 (802.11n) Android 4.2 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249771
Info modified on:
25 Jul 2023, 10:15:11
Short summary description Samsung Galaxy Tab 2 GT-P3113 17.8 cm (7") Wi-Fi 4 (802.11n) Android 4.2 White:

Samsung Galaxy Tab 2 GT-P3113, 17.8 cm (7"), 1024 x 600 pixels, 1 GHz, Android 4.2, 345 g, White

Long summary description Samsung Galaxy Tab 2 GT-P3113 17.8 cm (7") Wi-Fi 4 (802.11n) Android 4.2 White:

Samsung Galaxy Tab 2 GT-P3113. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 345 g. Operating system installed: Android 4.2. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.