Samsung logo

Samsung Galaxy Tab 2 GT-P3110 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105973
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 2 GT-P3110 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab 2 GT-P3110, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Grey

Long summary description Samsung Galaxy Tab 2 GT-P3110 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab 2 GT-P3110. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 344 g. Operating system installed: Android. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.